TE Connectivity Through Hole Resistors H85K11BYA

Description
TE Connectivity H85K11BYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H85K11BYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017610P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017610P
Through Hole Resistors 7017610P
TE Connectivity H85K11BYA Resistor

TE Connectivity H85K11BYA Resistor

Supplier's Site
Through Hole Resistors - 1614853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614853
Through Hole Resistors 1614853
TE Connectivity H85K11BYA Resistor

TE Connectivity H85K11BYA Resistor

Supplier's Site
Through Hole Resistors - H85K11BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H85K11BYA-ND
Through Hole Resistors H85K11BYA-ND
5.11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

5.11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Resistor, 5.11Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity - 34R3831 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5.11Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
34R3831
Resistor, 5.11Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity 34R3831
RESISTOR, 5.11KOHM, 250mW, 0.1%, AXIAL; Resistance:5.11kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 5.11KOHM, 250mW, 0.1%, AXIAL; Resistance:5.11kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7017610P 1614853 H85K11BYA-ND 34R3831
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 5.11Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 5110 ohms 5110 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Metal film MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details