The Through Hole Metal Film Resistor, H8 Series, with a resistance value of 59 kΩ, is designed for precision applications requiring a tolerance of 0.1% and a power rating of 250 mW at 70°C. It has a maximum limiting voltage of 350 V, making it suitable for various electronic circuits. The resistor features a low temperature coefficient of resistance (TCR) and is RoHS compliant, ensuring it meets environmental standards. The construction includes a conformal epoxy coating for protection against environmental factors. This component is ideal for use in industrial and military applications where reliability and stability are critical.
59 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Through Hole Metal Film Resistor, H8 Series, 59 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | H859KBYA-ND | 34R3855 |
| Product Name | Through Hole Resistors | Through Hole Metal Film Resistor, H8 Series, 59 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads |
| Tolerance | 0.1000 +/- % |