H859KBCA -- H8 59K 0.1% 50PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 59K 0.1% 50Ppm Holsworthy - Te Connectivity
H859KBCA
Description
H8 59K 0.1% 50PPM
Description
H8 59K 0.1% 50PPM
Suppliers
H8 59K 0.1% 50Ppm Holsworthy - Te Connectivity
95X8612
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X8612 |
|
Product Name
|
H8 59K 0.1% 50Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
6 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers