TE Connectivity Through Hole Resistors H8560RFYA

Description
560 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
560 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H8560RFYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H8560RFYA-ND
Through Hole Resistors H8560RFYA-ND
560 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

560 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Res, 560R, 0.25W, Metal Film, Axial; Resistance Holsworthy Te Connectivity - 95X8583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 0.25W, Metal Film, Axial; Resistance Holsworthy Te Connectivity
95X8583
Res, 560R, 0.25W, Metal Film, Axial; Resistance Holsworthy Te Connectivity 95X8583
RES, 560R, 0.25W, METAL FILM, AXIAL; Resistance:560ohm; Product Range:HOLCO Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 560R, 0.25W, METAL FILM, AXIAL; Resistance:560ohm; Product Range:HOLCO Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number H8560RFYA-ND 95X8583
Product Name Through Hole Resistors Res, 560R, 0.25W, Metal Film, Axial; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details