H852R3BYA -- H8 52R3 0.1% 15PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 52R3 0.1% 15Ppm Holsworthy - Te Connectivity
H852R3BYA
Description
H8 52R3 0.1% 15PPM
Description
H8 52R3 0.1% 15PPM
Suppliers
H8 52R3 0.1% 15Ppm Holsworthy - Te Connectivity
95X8506
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X8506 |
|
Product Name
|
H8 52R3 0.1% 15Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details