TE Connectivity Through Hole Resistors H851R1BYA

Description
51.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
51.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H851R1BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H851R1BYA-ND
Through Hole Resistors H851R1BYA-ND
51.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

51.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 1615197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615197
Through Hole Resistors 1615197
TE Connectivity H851R1BYA Resistor

TE Connectivity H851R1BYA Resistor

Supplier's Site
Resistor, 51.1 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity - 34R3839 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 51.1 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity
34R3839
Resistor, 51.1 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity 34R3839
RESISTOR, 51.1 OHM, 250mW, 0.001, AXIAL; Resistance:51.1ohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 51.1 OHM, 250mW, 0.001, AXIAL; Resistance:51.1ohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number H851R1BYA-ND 1615197 34R3839
Product Name Through Hole Resistors Through Hole Resistors Resistor, 51.1 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details