H8511KDZA -- H8 511K 0.5% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 511K 0.5% 100Ppm Holsworthy - Te Connectivity
H8511KDZA
Description
H8 511K 0.5% 100PPM
Description
H8 511K 0.5% 100PPM
Suppliers
H8 511K 0.5% 100Ppm Holsworthy - Te Connectivity
95X8494
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X8494 |
|
Product Name
|
H8 511K 0.5% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Voltage Rating
12 volts
Current Rating
3.0 amps
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers