H84K7FZA -- H8 4K7 1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 4K7 1% 100Ppm Holsworthy - Te Connectivity
H84K7FZA
Description
H8 4K7 1% 100PPM
Description
H8 4K7 1% 100PPM
Suppliers
H8 4K7 1% 100Ppm Holsworthy - Te Connectivity
95X8148
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X8148 |
|
Product Name
|
H8 4K7 1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details