H84K7BDA -- H8 4K7 0.1% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 4K7 0.1% 25Ppm Holsworthy - Te Connectivity
H84K7BDA
Description
H8 4K7 0.1% 25PPM
Description
H8 4K7 0.1% 25PPM
Suppliers
H8 4K7 0.1% 25Ppm Holsworthy - Te Connectivity
95X8142
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X8142 |
|
Product Name
|
H8 4K7 0.1% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details