TE Connectivity Through Hole Resistors H84K75BYA

Description
TE Connectivity H84K75BYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H84K75BYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017604
Through Hole Resistors 7017604
TE Connectivity H84K75BYA Resistor

TE Connectivity H84K75BYA Resistor

Supplier's Site
Through Hole Resistors - 7017604P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017604P
Through Hole Resistors 7017604P
TE Connectivity H84K75BYA Resistor

TE Connectivity H84K75BYA Resistor

Supplier's Site
Through Hole Resistors - 1614380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614380
Through Hole Resistors 1614380
TE Connectivity H84K75BYA Resistor

TE Connectivity H84K75BYA Resistor

Supplier's Site
Through Hole Resistors - H84K75BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H84K75BYA-ND
Through Hole Resistors H84K75BYA-ND
4.75 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

4.75 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Resistor, 4.75Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity - 34R3806 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4.75Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
34R3806
Resistor, 4.75Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity 34R3806
RESISTOR, 4.75KOHM, 250mW, 0.1%, AXIAL; Resistance:4.75kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 4.75KOHM, 250mW, 0.1%, AXIAL; Resistance:4.75kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7017604 7017604P H84K75BYA-ND 34R3806
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 4.75Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 4750 ohms 4750 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details