TE Connectivity Through Hole Resistors H84K42BYA

Description
4.42 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
4.42 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H84K42BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H84K42BYA-ND
Through Hole Resistors H84K42BYA-ND
4.42 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

4.42 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 7017597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017597
Through Hole Resistors 7017597
HOLCO Axial resistor, 0.25W, 4K42

HOLCO Axial resistor, 0.25W, 4K42

Supplier's Site
Through Hole Resistors - 7017597P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017597P
Through Hole Resistors 7017597P
HOLCO Axial resistor, 0.25W, 4K42

HOLCO Axial resistor, 0.25W, 4K42

Supplier's Site
Through Hole Resistors - 1649010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1649010
Through Hole Resistors 1649010
HOLCO Axial resistor, 0.25W, 4K42

HOLCO Axial resistor, 0.25W, 4K42

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors
Product Number H84K42BYA-ND 7017597 7017597P
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details