TE Connectivity Through Hole Resistors H84K32BYA

Description
4.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
4.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H84K32BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H84K32BYA-ND
Through Hole Resistors H84K32BYA-ND
4.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

4.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 7017594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017594
Through Hole Resistors 7017594
TE Connectivity H84K32BYA Resistor

TE Connectivity H84K32BYA Resistor

Supplier's Site
Through Hole Resistors - 7017594P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017594P
Through Hole Resistors 7017594P
TE Connectivity H84K32BYA Resistor

TE Connectivity H84K32BYA Resistor

Supplier's Site
Through Hole Resistors - 1642098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642098
Through Hole Resistors 1642098
TE Connectivity H84K32BYA Resistor

TE Connectivity H84K32BYA Resistor

Supplier's Site
Through Hole Metal Film Resistor, H8 Series, 4.32 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity - 34R3802 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 4.32 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
34R3802
Through Hole Metal Film Resistor, H8 Series, 4.32 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity 34R3802
Through Hole Metal Film Resistor, H8 Series, 4.32 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, H8 Series, 4.32 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number H84K32BYA-ND 7017594 7017594P 34R3802
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 4.32 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details