H84K32BDA -- H8 4K32 0.1% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 4K32 0.1% 25Ppm Holsworthy - Te Connectivity
H84K32BDA
Description
H8 4K32 0.1% 25PPM
Description
H8 4K32 0.1% 25PPM
Suppliers
H8 4K32 0.1% 25Ppm Holsworthy - Te Connectivity
95X8122
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X8122 |
|
Product Name
|
H8 4K32 0.1% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
3.0 amps
View Details
2 suppliers