TE Connectivity Through Hole Resistors H84K02BYA

Description
4.02 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
4.02 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H84K02BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H84K02BYA-ND
Through Hole Resistors H84K02BYA-ND
4.02 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

4.02 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 7017588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017588
Through Hole Resistors 7017588
TE Connectivity H84K02BYA Resistor

TE Connectivity H84K02BYA Resistor

Supplier's Site
Through Hole Resistors - 7017588P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017588P
Through Hole Resistors 7017588P
TE Connectivity H84K02BYA Resistor

TE Connectivity H84K02BYA Resistor

Supplier's Site
Through Hole Resistors - 1642096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642096
Through Hole Resistors 1642096
TE Connectivity H84K02BYA Resistor

TE Connectivity H84K02BYA Resistor

Supplier's Site
Resistor, 4.02Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity - 34R3799 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4.02Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
34R3799
Resistor, 4.02Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity 34R3799
RESISTOR, 4.02KOHM, 250mW, 0.1%, AXIAL; Resistance:4.02kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 4.02KOHM, 250mW, 0.1%, AXIAL; Resistance:4.02kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number H84K02BYA-ND 7017588 7017588P 34R3799
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 4.02Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details