TE Connectivity Through Hole Resistors H849K9BYA

Description
TE Connectivity H849K9BYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H849K9BYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017932
Through Hole Resistors 7017932
TE Connectivity H849K9BYA Resistor

TE Connectivity H849K9BYA Resistor

Supplier's Site
Through Hole Resistors - 7017932P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017932P
Through Hole Resistors 7017932P
TE Connectivity H849K9BYA Resistor

TE Connectivity H849K9BYA Resistor

Supplier's Site
Through Hole Resistors - 1642095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642095
Through Hole Resistors 1642095
TE Connectivity H849K9BYA Resistor

TE Connectivity H849K9BYA Resistor

Supplier's Site
Through Hole Resistors - H849K9BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H849K9BYA-ND
Through Hole Resistors H849K9BYA-ND
49.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

49.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 49.9 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity - 34R3829 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 49.9 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
34R3829
Through Hole Metal Film Resistor, H8 Series, 49.9 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity 34R3829
Through Hole Metal Film Resistor, H8 Series, 49.9 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, H8 Series, 49.9 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7017932 7017932P H849K9BYA-ND 34R3829
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 49.9 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 49900 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details