TE Connectivity Through Hole Resistors H8499RBYA

Description
TE Connectivity H8499RBYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H8499RBYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017291
Through Hole Resistors 7017291
TE Connectivity H8499RBYA Resistor

TE Connectivity H8499RBYA Resistor

Supplier's Site
Through Hole Resistors - 7017291P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017291P
Through Hole Resistors 7017291P
TE Connectivity H8499RBYA Resistor

TE Connectivity H8499RBYA Resistor

Supplier's Site
Through Hole Resistors - 1616238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616238
Through Hole Resistors 1616238
TE Connectivity H8499RBYA Resistor

TE Connectivity H8499RBYA Resistor

Supplier's Site
Through Hole Resistors - A105671-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105671-ND
Through Hole Resistors A105671-ND
499 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

499 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Resistor, 499 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity - 34R3830 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 499 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity
34R3830
Resistor, 499 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity 34R3830
RESISTOR, 499 OHM, 250mW, 0.001, AXIAL; Resistance:499ohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 499 OHM, 250mW, 0.001, AXIAL; Resistance:499ohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7017291 7017291P A105671-ND 34R3830
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 499 Ohm, 250Mw, 0.001, Axial; Resistance Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 499 ohms 499 ohms 499 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details