H848R7DCA -- H8 48R7 0.5% 50PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 48R7 0.5% 50Ppm Holsworthy - Te Connectivity
H848R7DCA
Description
H8 48R7 0.5% 50PPM
Description
H8 48R7 0.5% 50PPM
Suppliers
H8 48R7 0.5% 50Ppm Holsworthy - Te Connectivity
95X8373
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X8373 |
|
Product Name
|
H8 48R7 0.5% 50Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers