TE Connectivity Through Hole Resistors H846K4BYA

Description
46.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
46.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H846K4BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H846K4BYA-ND
Through Hole Resistors H846K4BYA-ND
46.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

46.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 46.4 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity - 59R9318 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 46.4 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
59R9318
Through Hole Metal Film Resistor, H8 Series, 46.4 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity 59R9318
Through Hole Metal Film Resistor, H8 Series, 46.4 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Through Hole Metal Film Resistor, H8 Series, 46.4 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number H846K4BYA-ND 59R9318
Product Name Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 46.4 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details