H843KFZA -- H8 43K 1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 43K 1% 100Ppm Holsworthy - Te Connectivity
H843KFZA
Description
H8 43K 1% 100PPM
Description
H8 43K 1% 100PPM
Suppliers
H8 43K 1% 100Ppm Holsworthy - Te Connectivity
95X8238
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X8238 |
|
Product Name
|
H8 43K 1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
30 AWG
View Details