H840R2DCA -- H8 40R2 0.5% 50PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 40R2 0.5% 50Ppm Holsworthy - Te Connectivity
H840R2DCA
Description
H8 40R2 0.5% 50PPM
Description
H8 40R2 0.5% 50PPM
Suppliers
H8 40R2 0.5% 50Ppm Holsworthy - Te Connectivity
95X8177
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X8177 |
|
Product Name
|
H8 40R2 0.5% 50Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers