H8402KBZA -- H8 402K 0.1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 402K 0.1% 100Ppm Holsworthy - Te Connectivity
H8402KBZA
Description
H8 402K 0.1% 100PPM
Description
H8 402K 0.1% 100PPM
Suppliers
H8 402K 0.1% 100Ppm Holsworthy - Te Connectivity
95X8183
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X8183 |
|
Product Name
|
H8 402K 0.1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Termination
PCB
Voltage Rating
300 volts
Current Rating
10.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers