H8402KBDA -- H8 402K 0.1% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 402K 0.1% 25Ppm Holsworthy - Te Connectivity
H8402KBDA
Description
H8 402K 0.1% 25PPM
Description
H8 402K 0.1% 25PPM
Suppliers
H8 402K 0.1% 25Ppm Holsworthy - Te Connectivity
95X8181
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X8181 |
|
Product Name
|
H8 402K 0.1% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
230 to 400 volts
View Details
Connector Type
Coaxial Connector
Voltage Rating
500 volts
Current Rating
3.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers