TE Connectivity Through Hole Resistors H83K92BYA

Description
TE Connectivity H83K92BYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H83K92BYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017579
Through Hole Resistors 7017579
TE Connectivity H83K92BYA Resistor

TE Connectivity H83K92BYA Resistor

Supplier's Site
Through Hole Resistors - 7017579P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017579P
Through Hole Resistors 7017579P
TE Connectivity H83K92BYA Resistor

TE Connectivity H83K92BYA Resistor

Supplier's Site
Through Hole Resistors - 1642087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642087
Through Hole Resistors 1642087
TE Connectivity H83K92BYA Resistor

TE Connectivity H83K92BYA Resistor

Supplier's Site
Through Hole Resistors - H83K92BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H83K92BYA-ND
Through Hole Resistors H83K92BYA-ND
3.92 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

3.92 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 3.92 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity - 34R3770 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 3.92 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
34R3770
Through Hole Metal Film Resistor, H8 Series, 3.92 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity 34R3770
Through Hole Metal Film Resistor, H8 Series, 3.92 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, H8 Series, 3.92 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Metal Film Resistor, H8 Series, 3.92 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity - 59R9266 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 3.92 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
59R9266
Through Hole Metal Film Resistor, H8 Series, 3.92 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity 59R9266
Through Hole Metal Film Resistor, H8 Series, 3.92 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Through Hole Metal Film Resistor, H8 Series, 3.92 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7017579 7017579P H83K92BYA-ND 34R3770 59R9266
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 3.92 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity Through Hole Metal Film Resistor, H8 Series, 3.92 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 3920 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details