TE Connectivity Through Hole Resistors H83K4BYA

Description
TE Connectivity H83K4BYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H83K4BYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017557
Through Hole Resistors 7017557
TE Connectivity H83K4BYA Resistor

TE Connectivity H83K4BYA Resistor

Supplier's Site
Through Hole Resistors - 7017557P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017557P
Through Hole Resistors 7017557P
TE Connectivity H83K4BYA Resistor

TE Connectivity H83K4BYA Resistor

Supplier's Site
Through Hole Resistors - 1642082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642082
Through Hole Resistors 1642082
TE Connectivity H83K4BYA Resistor

TE Connectivity H83K4BYA Resistor

Supplier's Site
Through Hole Resistors - H83K4BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H83K4BYA-ND
Through Hole Resistors H83K4BYA-ND
3.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

3.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 3.4 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity - 34R3764 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 3.4 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
34R3764
Through Hole Metal Film Resistor, H8 Series, 3.4 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity 34R3764
Through Hole Metal Film Resistor, H8 Series, 3.4 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, H8 Series, 3.4 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7017557 7017557P H83K4BYA-ND 34R3764
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 3.4 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 3400 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details