TE Connectivity Through Hole Resistors H83K32BYA

Description
TE Connectivity H83K32BYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H83K32BYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1614852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614852
Through Hole Resistors 1614852
TE Connectivity H83K32BYA Resistor

TE Connectivity H83K32BYA Resistor

Supplier's Site
Through Hole Resistors - H83K32BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H83K32BYA-ND
Through Hole Resistors H83K32BYA-ND
3.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

3.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 1614852 H83K32BYA-ND
Product Name Through Hole Resistors Through Hole Resistors
Technology / Construction Metal film MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details