TE Connectivity Through Hole Resistors H83K16BYA

Description
3.16 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
3.16 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H83K16BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H83K16BYA-ND
Through Hole Resistors H83K16BYA-ND
3.16 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

3.16 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 3.16 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity - 59R9257 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 3.16 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
59R9257
Through Hole Metal Film Resistor, H8 Series, 3.16 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity 59R9257
Through Hole Metal Film Resistor, H8 Series, 3.16 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Through Hole Metal Film Resistor, H8 Series, 3.16 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number H83K16BYA-ND 59R9257
Product Name Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 3.16 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers