H83K09BZA -- H8 3K09 0.1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 3K09 0.1% 100Ppm Holsworthy - Te Connectivity
H83K09BZA
Description
H8 3K09 0.1% 100PPM
Description
H8 3K09 0.1% 100PPM
Suppliers
H8 3K09 0.1% 100Ppm Holsworthy - Te Connectivity
95X7724
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X7724 |
|
Product Name
|
H8 3K09 0.1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details