TE Connectivity Through Hole Resistors H839K2BYA

Description
TE Connectivity H839K2BYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H839K2BYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017894
Through Hole Resistors 7017894
TE Connectivity H839K2BYA Resistor

TE Connectivity H839K2BYA Resistor

Supplier's Site
Through Hole Resistors - 7017894P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017894P
Through Hole Resistors 7017894P
TE Connectivity H839K2BYA Resistor

TE Connectivity H839K2BYA Resistor

Supplier's Site
Through Hole Resistors - 1613969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1613969
Through Hole Resistors 1613969
TE Connectivity H839K2BYA Resistor

TE Connectivity H839K2BYA Resistor

Supplier's Site
Through Hole Resistors - H839K2BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H839K2BYA-ND
Through Hole Resistors H839K2BYA-ND
39.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

39.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 39.2 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity - 59R9292 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 39.2 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
59R9292
Through Hole Metal Film Resistor, H8 Series, 39.2 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity 59R9292
Through Hole Metal Film Resistor, H8 Series, 39.2 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Through Hole Metal Film Resistor, H8 Series, 39.2 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7017894 7017894P H839K2BYA-ND 59R9292
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 39.2 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Resistance Range 39200 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details