TE Connectivity Through Hole Resistors H8392KBYA

Description
TE Connectivity H8392KBYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H8392KBYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7018174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7018174
Through Hole Resistors 7018174
TE Connectivity H8392KBYA Resistor

TE Connectivity H8392KBYA Resistor

Supplier's Site
Through Hole Resistors - 7018174P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7018174P
Through Hole Resistors 7018174P
TE Connectivity H8392KBYA Resistor

TE Connectivity H8392KBYA Resistor

Supplier's Site
Through Hole Resistors - 1642078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642078
Through Hole Resistors 1642078
TE Connectivity H8392KBYA Resistor

TE Connectivity H8392KBYA Resistor

Supplier's Site
Through Hole Resistors - H8392KBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H8392KBYA-ND
Through Hole Resistors H8392KBYA-ND
392 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

392 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 392 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity - 34R3797 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 392 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
34R3797
Through Hole Metal Film Resistor, H8 Series, 392 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity 34R3797
Through Hole Metal Film Resistor, H8 Series, 392 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, H8 Series, 392 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7018174 7018174P H8392KBYA-ND 34R3797
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 392 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 392000 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers