TE Connectivity Through Hole Resistors H836K5BYA

Description
TE Connectivity H836K5BYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H836K5BYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017888
Through Hole Resistors 7017888
TE Connectivity H836K5BYA Resistor

TE Connectivity H836K5BYA Resistor

Supplier's Site
Through Hole Resistors - 1615220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615220
Through Hole Resistors 1615220
TE Connectivity H836K5BYA Resistor

TE Connectivity H836K5BYA Resistor

Supplier's Site
Through Hole Resistors - H836K5BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H836K5BYA-ND
Through Hole Resistors H836K5BYA-ND
36.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

36.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 36.5 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity - 34R3790 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 36.5 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
34R3790
Through Hole Metal Film Resistor, H8 Series, 36.5 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity 34R3790
Through Hole Metal Film Resistor, H8 Series, 36.5 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, H8 Series, 36.5 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7017888 H836K5BYA-ND 34R3790
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 36.5 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details