H834R8DCA -- H8 34R8 0.5% 50PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 34R8 0.5% 50Ppm Holsworthy - Te Connectivity
H834R8DCA
Description
H8 34R8 0.5% 50PPM
Description
H8 34R8 0.5% 50PPM
Suppliers
H8 34R8 0.5% 50Ppm Holsworthy - Te Connectivity
95X7949
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X7949 |
|
Product Name
|
H8 34R8 0.5% 50Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details