TE Connectivity Through Hole Resistors H834KBYA

Description
TE Connectivity H834KBYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H834KBYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017872
Through Hole Resistors 7017872
TE Connectivity H834KBYA Resistor

TE Connectivity H834KBYA Resistor

Supplier's Site
Through Hole Resistors - 7017872P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017872P
Through Hole Resistors 7017872P
TE Connectivity H834KBYA Resistor

TE Connectivity H834KBYA Resistor

Supplier's Site
Through Hole Resistors - 1642074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642074
Through Hole Resistors 1642074
TE Connectivity H834KBYA Resistor

TE Connectivity H834KBYA Resistor

Supplier's Site
Through Hole Resistors - H834KBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H834KBYA-ND
Through Hole Resistors H834KBYA-ND
34 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

34 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 34 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity - 59R9279 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 34 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
59R9279
Through Hole Metal Film Resistor, H8 Series, 34 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity 59R9279
Through Hole Metal Film Resistor, H8 Series, 34 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Through Hole Metal Film Resistor, H8 Series, 34 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Supplier's Site Datasheet
Through Hole Metal Film Resistor, H8 Series, 34 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity - 34R3783 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 34 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
34R3783
Through Hole Metal Film Resistor, H8 Series, 34 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity 34R3783
Through Hole Metal Film Resistor, H8 Series, 34 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, H8 Series, 34 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7017872 7017872P H834KBYA-ND 59R9279 34R3783
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 34 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity Through Hole Metal Film Resistor, H8 Series, 34 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 34000 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details