TE Connectivity Through Hole Resistors H834K8BYA

Description
34.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
34.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H834K8BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H834K8BYA-ND
Through Hole Resistors H834K8BYA-ND
34.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

34.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 7017881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017881
Through Hole Resistors 7017881
TE Connectivity H834K8BYA Resistor

TE Connectivity H834K8BYA Resistor

Supplier's Site
Through Hole Resistors - 1642073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642073
Through Hole Resistors 1642073
TE Connectivity H834K8BYA Resistor

TE Connectivity H834K8BYA Resistor

Supplier's Site
Through Hole Metal Film Resistor, H8 Series, 34.8 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity - 59R9280 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 34.8 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
59R9280
Through Hole Metal Film Resistor, H8 Series, 34.8 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity 59R9280
Through Hole Metal Film Resistor, H8 Series, 34.8 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Through Hole Metal Film Resistor, H8 Series, 34.8 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number H834K8BYA-ND 7017881 59R9280
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 34.8 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole; Axial Leads
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details