TE Connectivity Through Hole Resistors H8348RBYA

Description
TE Connectivity H8348RBYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H8348RBYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017241
Through Hole Resistors 7017241
TE Connectivity H8348RBYA Resistor

TE Connectivity H8348RBYA Resistor

Supplier's Site
Through Hole Resistors - 7017241P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017241P
Through Hole Resistors 7017241P
TE Connectivity H8348RBYA Resistor

TE Connectivity H8348RBYA Resistor

Supplier's Site
Through Hole Resistors - 1619957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1619957
Through Hole Resistors 1619957
TE Connectivity H8348RBYA Resistor

TE Connectivity H8348RBYA Resistor

Supplier's Site
Through Hole Resistors - H8348RBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H8348RBYA-ND
Through Hole Resistors H8348RBYA-ND
348 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

348 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 348 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity - 34R3786 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 348 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
34R3786
Through Hole Metal Film Resistor, H8 Series, 348 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity 34R3786
Through Hole Metal Film Resistor, H8 Series, 348 ohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, H8 Series, 348 ohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7017241 7017241P H8348RBYA-ND 34R3786
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 348 Ohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 348 ohms 348 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details