H833KFDA -- H8 33K 1% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 33K 1% 25Ppm Holsworthy - Te Connectivity
H833KFDA
Description
H8 33K 1% 25PPM
Description
H8 33K 1% 25PPM
Suppliers
H8 33K 1% 25Ppm Holsworthy - Te Connectivity
95X7890
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X7890 |
|
Product Name
|
H8 33K 1% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
2 suppliers
Beckhoff Automation LLC
C9900-P927 | Power connector, field assembly, plastic, AWG28…AWG14 (0.2 mm²…1.5 mm²), pin spacing 3.5 mm, 1-row, black, straight, female, IP20, 5-pin, screw connection
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Board Mount Connector; Board to Board Connector; Military Connector
View Details