TE Connectivity Through Hole Resistors H833K2BYA

Description
33.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
33.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H833K2BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H833K2BYA-ND
Through Hole Resistors H833K2BYA-ND
33.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

33.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 7017878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017878
Through Hole Resistors 7017878
TE Connectivity H833K2BYA Resistor

TE Connectivity H833K2BYA Resistor

Supplier's Site
Through Hole Resistors - 7017878P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017878P
Through Hole Resistors 7017878P
TE Connectivity H833K2BYA Resistor

TE Connectivity H833K2BYA Resistor

Supplier's Site
Through Hole Resistors - 1642072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642072
Through Hole Resistors 1642072
TE Connectivity H833K2BYA Resistor

TE Connectivity H833K2BYA Resistor

Supplier's Site
Through Hole Metal Film Resistor, H8 Series, 33.2 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity - 34R3780 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 33.2 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
34R3780
Through Hole Metal Film Resistor, H8 Series, 33.2 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity 34R3780
Through Hole Metal Film Resistor, H8 Series, 33.2 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, H8 Series, 33.2 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number H833K2BYA-ND 7017878 7017878P 34R3780
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 33.2 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details