330 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Metal Film Resistors H8 330K 1% 15PPM Product overview: H8330KFYA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H8330KFYA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1194063-H8330KFYA
Category: Resistors>Through Hole Resistors
Series: Holco, Holsworthy
Features: Pulse Withstanding
Package: Bulk
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±15ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 330 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.283" L (2.50mm x 7.20mm)
Alternative Parts (Cross-Reference): 1-1879618-0;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 1-1879618-0-ND,1-187
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | H8330KFYA-ND | 53-H8330KFYA | 1194063-H8330KFYA |
| Product Name | Through Hole Resistors | Resistor | Resistors - Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |