Win Source Part Number: 1315013-H8316KBDA
Category: Resistors>Through Hole Resistors
Series: Holco, Holsworthy
Features: Pulse Withstanding
Package: Bulk
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 316 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.283" L (2.50mm x 7.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
RESISTOR, METAL FILM, 0.25W, 0.1%, 25ppm, 316000ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: H8316KBDA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 316000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 316000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H8316KBDA can be used for catalog matching and distributor lookup.
316 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1315013-H8316KBDA | 53-H8316KBDA | H8316KBDA-ND |
| Product Name | Resistors - Through Hole Resistors | Through-Hole 0.25W 316000ohm Resistor | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | |
| Resistance Range | 316000 ohms | 316000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | |
| Power Rating | 0.2500 watts | 0.2500 watts |