TE Connectivity H830K1BYA Resistor
TE Connectivity H830K1BYA Resistor
TE Connectivity H830K1BYA Resistor
30.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 7017869 | 7017869P | H830K1BYA-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Metal film | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial |
| Standards and Certifications | RoHS | RoHS | |
| Resistance Range | 30100 ohms | ||
| Power Rating | 0.2500 watts | 0.2500 watts |