H8301RBZA -- H8 301R 0.1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 301R 0.1% 100Ppm Holsworthy - Te Connectivity
H8301RBZA
Description
H8 301R 0.1% 100PPM
Description
H8 301R 0.1% 100PPM
Suppliers
H8 301R 0.1% 100Ppm Holsworthy - Te Connectivity
95X7836
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X7836 |
|
Product Name
|
H8 301R 0.1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers