H82K8BDA -- H8 2K8 0.1% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 2K8 0.1% 25Ppm Holsworthy - Te Connectivity
H82K8BDA
Description
H8 2K8 0.1% 25PPM
Description
H8 2K8 0.1% 25PPM
Suppliers
H8 2K8 0.1% 25Ppm Holsworthy - Te Connectivity
95X7292
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X7292 |
|
Product Name
|
H8 2K8 0.1% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details