H82K4FDA -- H8 2K4 1% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 2K4 1% 25Ppm Holsworthy - Te Connectivity
H82K4FDA
Description
H8 2K4 1% 25PPM
Description
H8 2K4 1% 25PPM
Suppliers
H8 2K4 1% 25Ppm Holsworthy - Te Connectivity
95X7253
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X7253 |
|
Product Name
|
H8 2K4 1% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
12 to 16 AWG
View Details