H82K49DZA -- H8 2K49 0.5% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 2K49 0.5% 100Ppm Holsworthy - Te Connectivity
H82K49DZA
Description
H8 2K49 0.5% 100PPM
Description
H8 2K49 0.5% 100PPM
Suppliers
H8 2K49 0.5% 100Ppm Holsworthy - Te Connectivity
95X7265
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X7265 |
|
Product Name
|
H8 2K49 0.5% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
20 to 115 volts
View Details
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers