H82K49BZA -- H8 2K49 0.1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 2K49 0.1% 100Ppm Holsworthy - Te Connectivity
H82K49BZA
Description
H8 2K49 0.1% 100PPM
Description
H8 2K49 0.1% 100PPM
Suppliers
H8 2K49 0.1% 100Ppm Holsworthy - Te Connectivity
95X7262
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X7262 |
|
Product Name
|
H8 2K49 0.1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Geometry
Straight (optional feature); Right Angle (optional feature)
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender
Female / Jack
Geometry
Straight
View Details