TE Connectivity Through Hole Resistors H82K49BYA

Description
2.49 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet
Description
2.49 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - H82K49BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H82K49BYA-ND
Through Hole Resistors H82K49BYA-ND
2.49 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

2.49 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 7017519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017519
Through Hole Resistors 7017519
TE Connectivity H82K49BYA Resistor

TE Connectivity H82K49BYA Resistor

Supplier's Site
Resistor, 2.49Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity - 34R3705 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2.49Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
34R3705
Resistor, 2.49Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity 34R3705
RESISTOR, 2.49KOHM, 250mW, 0.1%, AXIAL; Resistance:2.49kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 2.49KOHM, 250mW, 0.1%, AXIAL; Resistance:2.49kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number H82K49BYA-ND 7017519 34R3705
Product Name Through Hole Resistors Through Hole Resistors Resistor, 2.49Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details