TE Connectivity Through Hole Resistors H82K43BYA

Description
TE Connectivity H82K43BYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H82K43BYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017516
Through Hole Resistors 7017516
TE Connectivity H82K43BYA Resistor

TE Connectivity H82K43BYA Resistor

Supplier's Site
Through Hole Resistors - 7017516P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017516P
Through Hole Resistors 7017516P
TE Connectivity H82K43BYA Resistor

TE Connectivity H82K43BYA Resistor

Supplier's Site
Through Hole Resistors - 1615575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615575
Through Hole Resistors 1615575
TE Connectivity H82K43BYA Resistor

TE Connectivity H82K43BYA Resistor

Supplier's Site
Through Hole Resistors - H82K43BYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H82K43BYA-ND
Through Hole Resistors H82K43BYA-ND
2.43 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

2.43 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, H8 Series, 2.43 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity - 59R9200 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, H8 Series, 2.43 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
59R9200
Through Hole Metal Film Resistor, H8 Series, 2.43 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity 59R9200
Through Hole Metal Film Resistor, H8 Series, 2.43 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Through Hole Metal Film Resistor, H8 Series, 2.43 kohm, 250 mW, - 0.1%, 350 V, Axial Leaded

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7017516 7017516P H82K43BYA-ND 59R9200
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, H8 Series, 2.43 Kohm, 250 Mw, 0.1%, 350 V, Axial Leaded Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Resistance Range 2430 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers