H82K21BZA -- H8 2K21 0.1% 100PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 2K21 0.1% 100Ppm Holsworthy - Te Connectivity
H82K21BZA
Description
H8 2K21 0.1% 100PPM
Description
H8 2K21 0.1% 100PPM
Suppliers
H8 2K21 0.1% 100Ppm Holsworthy - Te Connectivity
95X7234
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95X7234 |
|
Product Name
|
H8 2K21 0.1% 100Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details