TE Connectivity Through Hole Resistors H82K0BYA

Description
TE Connectivity H82K0BYA Resistor
Request a Quote Datasheet
Description
TE Connectivity H82K0BYA Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7017480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017480
Through Hole Resistors 7017480
TE Connectivity H82K0BYA Resistor

TE Connectivity H82K0BYA Resistor

Supplier's Site
Through Hole Resistors - 7017480P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7017480P
Through Hole Resistors 7017480P
TE Connectivity H82K0BYA Resistor

TE Connectivity H82K0BYA Resistor

Supplier's Site
Through Hole Resistors - 1649008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1649008
Through Hole Resistors 1649008
TE Connectivity H82K0BYA Resistor

TE Connectivity H82K0BYA Resistor

Supplier's Site
Through Hole Resistors - A105737-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105737-ND
Through Hole Resistors A105737-ND
2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Resistor, 2Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity - 34R3696 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
34R3696
Resistor, 2Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity 34R3696
RESISTOR, 2KOHM, 250mW, 0.1%, AXIAL; Resistance:2kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, 2KOHM, 250mW, 0.1%, AXIAL; Resistance:2kohm; Product Range:H8 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7017480 7017480P A105737-ND 34R3696
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 2Kohm, 250Mw, 0.1%, Axial; Resistance Holsworthy Te Connectivity
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2000 ohms 2000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details