H82K0BDA -- H8 2K0 0.1% 25PPM HOLSWORTHY - TE CONNECTIVITY
TE Connectivity
H8 2K0 0.1% 25Ppm Holsworthy - Te Connectivity
H82K0BDA
Description
H8 2K0 0.1% 25PPM
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
H8 2K0 0.1% 25PPM
Suppliers
H8 2K0 0.1% 25Ppm Holsworthy - Te Connectivity
35AC2522
Supplier's Site
H8 2K0 0.1% 25Ppm Holsworthy - Te Connectivity
95X7204
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC2522 |
|
Product Name
|
H8 2K0 0.1% 25Ppm Holsworthy - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details