TE Connectivity Resistors - Through Hole Resistors H8267KBYA

Description
Win Source Part Number: 961902-H8267KBYA Category: Resistors>Through Hole Resistors Series: Holco, Holsworthy Features: Pulse Withstanding Package: Bulk Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 267 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.283" L (2.50mm x 7.20mm) Alternative Parts (Cross-Reference): YR1B249KCC; YR1B274KCC; YR1B261KCC; RNF14FTD267K; CF14JT270K; RNF14FTD249K; RN65E2503BB14; RN65E2493BB14; RN55C2493BB14; CMF55249K00BEEB; RNC55J2713BSB14; RNC55J2803BSB143-187 9666-0; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 3-1879666-0-ND,3-187 9666-0
Request a Quote Datasheet
Description
Win Source Part Number: 961902-H8267KBYA Category: Resistors>Through Hole Resistors Series: Holco, Holsworthy Features: Pulse Withstanding Package: Bulk Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 267 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.283" L (2.50mm x 7.20mm) Alternative Parts (Cross-Reference): YR1B249KCC; YR1B274KCC; YR1B261KCC; RNF14FTD267K; CF14JT270K; RNF14FTD249K; RN65E2503BB14; RN65E2493BB14; RN55C2493BB14; CMF55249K00BEEB; RNC55J2713BSB14; RNC55J2803BSB143-187 9666-0; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 3-1879666-0-ND,3-187 9666-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
961902-H8267KBYA
Resistors - Through Hole Resistors 961902-H8267KBYA
Win Source Part Number: 961902-H8267KBYA Category: Resistors>Through Hole Resistors Series: Holco, Holsworthy Features: Pulse Withstanding Package: Bulk Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 267 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.283" L (2.50mm x 7.20mm) Alternative Parts (Cross-Reference): YR1B249KCC; YR1B274KCC; YR1B261KCC; RNF14FTD267K; CF14JT270K; RNF14FTD249K; RN65E2503BB14; RN65E2493BB14; RN55C2493BB14; CMF55249K00BEEB; RNC55J2713BSB14; RNC55J2803BSB143-187 9666-0; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 3-1879666-0-ND,3-187 9666-0

Win Source Part Number: 961902-H8267KBYA
Category: Resistors>Through Hole Resistors
Series: Holco, Holsworthy
Features: Pulse Withstanding
Package: Bulk
Standard Package: 500
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 267 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.283" L (2.50mm x 7.20mm)
Alternative Parts (Cross-Reference): YR1B249KCC; YR1B274KCC; YR1B261KCC; RNF14FTD267K; CF14JT270K; RNF14FTD249K; RN65E2503BB14; RN65E2493BB14; RN55C2493BB14; CMF55249K00BEEB; RNC55J2713BSB14; RNC55J2803BSB143-1879666-0;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 3-1879666-0-ND,3-1879666-0

Buy Now Datasheet
Through Hole Resistors - H8267KBYA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
H8267KBYA-ND
Through Hole Resistors H8267KBYA-ND
267 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

267 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Pulse Withstanding Metal Film

Buy Now Datasheet
Through Hole Resistors - 7018165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7018165
Through Hole Resistors 7018165
TE Connectivity H8267KBYA Resistor

TE Connectivity H8267KBYA Resistor

Supplier's Site
Through Hole Resistors - 1642047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1642047
Through Hole Resistors 1642047
TE Connectivity H8267KBYA Resistor

TE Connectivity H8267KBYA Resistor

Supplier's Site
350V Resistor - 53-H8267KBYA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350V Resistor
53-H8267KBYA
350V Resistor 53-H8267KBYA
267kR 0.1% 350V Metal Film Resistor, Axial Product overview: H8267KBYA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H8267KBYA can be used for catalog matching and distributor lookup.

267kR 0.1% 350V Metal Film Resistor, Axial Product overview: H8267KBYA from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-H8267KBYA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 961902-H8267KBYA H8267KBYA-ND 7018165 53-H8267KBYA
Product Name Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors 350V Resistor
Technology / Construction MetalFilm MetalFilm Metal film METAL FILM
Resistance Range 267000 ohms 267000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details